TE Connectivity Housings, Boots 171897-1

Description
"6 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"6 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A106261-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A106261-ND
Housings, Boots A106261-ND
"6 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"

"6 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-171897-1
Electronic Connector 340-171897-1
Conn Housing RCP 6 POS Crimp ST Cable Mount Natural Bag Product overview: 171897-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-171897-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 6 POS Crimp ST Cable Mount Natural Bag Product overview: 171897-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-171897-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1228176-171897-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1228176-171897-1
Connectors, Interconnects - Terminals - Housings, Boots 1228176-171897-1
Win Source Part Number: 1228176-171897-1 Category: Connectors, Interconnects>Termin als - Housings, Boots Series: 250 Number of Positions: 6 Color: Natural Package: Bag Note: Contacts Not Included Gender: Male, Tab For Use With/Related Products: 0.250" (6.35mm) Quick Connects Standard Package: 100 Style: Housing Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Stacking Direction: Top to Bottom and Side to Side Material: Nylon Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 171897-1.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 171897-1-ND,-171897- 1-CSI,2266-171897-1, A106261,1718971 Base Product Number: 171897

Win Source Part Number: 1228176-171897-1
Category: Connectors, Interconnects>Terminals - Housings, Boots
Series: 250
Number of Positions: 6
Color: Natural
Package: Bag
Note: Contacts Not Included
Gender: Male, Tab
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Standard Package: 100
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Stacking Direction: Top to Bottom and Side to Side
Material: Nylon
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 171897-1.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 171897-1-ND,-171897-1-CSI,2266-171897-1,A106261,1718971
Base Product Number: 171897

Buy Now Datasheet
Ff 250 Rec Hsg 6P Nylon Nat Amp - Te Connectivity - 41AJ4128 - Newark, An Avnet Company
Chicago, IL, United States
Ff 250 Rec Hsg 6P Nylon Nat Amp - Te Connectivity
41AJ4128
Ff 250 Rec Hsg 6P Nylon Nat Amp - Te Connectivity 41AJ4128
FF 250 REC HSG 6P NYLON NAT

FF 250 REC HSG 6P NYLON NAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106261-ND 340-171897-1 1228176-171897-1 41AJ4128
Product Name Housings, Boots Electronic Connector Connectors, Interconnects - Terminals - Housings, Boots Ff 250 Rec Hsg 6P Nylon Nat Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products