TE Connectivity Wire Housings & Plugs 171894-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Wire Housings & Plugs - 7121296P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121296P
Wire Housings & Plugs 7121296P
TE Connectivity 171894-1

TE Connectivity 171894-1

Supplier's Site
Wire Housings & Plugs - 7121296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121296
Wire Housings & Plugs 7121296
TE Connectivity 171894-1

TE Connectivity 171894-1

Supplier's Site
Wire Housings & Plugs - 1641864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641864
Wire Housings & Plugs 1641864
TE Connectivity 171894-1

TE Connectivity 171894-1

Supplier's Site
Singapore, Singapore
Electronic Connector
316-171894-1
Electronic Connector 316-171894-1
9 Pos RA Solder Tab Header, Tin Plated Brass, Nylon Product overview: 171894-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171894-1 can be used for catalog matching and distributor lookup.

9 Pos RA Solder Tab Header, Tin Plated Brass, Nylon Product overview: 171894-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171894-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 171894-1 - 905484-171894-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 171894-1
905484-171894-1
Rectangular Connectors - 171894-1 905484-171894-1
Manufacturer: TE Connectivity Win Source Part Number: 905484-171894-1 Series: MIC (Multi-Interlock) Operating Temperature Range: -30°C ~ 105°C Features: Connector Header Through Hole, Right Angle 9 position Package: Bulk Mounting: Through Hole, Right Angle Family Name: 171894 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 905484-171894-1
Series: MIC (Multi-Interlock)
Operating Temperature Range: -30°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 9 position
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 171894
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now
Headers, Male Pins - 171894-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
171894-1-ND
Headers, Male Pins 171894-1-ND
Connector Header Through Hole, Right Angle 9 position

Connector Header Through Hole, Right Angle 9 position

Buy Now Datasheet
Mic 9P Cap Assy Rohs Compliant Amp - Te Connectivity - 11H8678 - Newark, An Avnet Company
Chicago, IL, United States
Mic 9P Cap Assy Rohs Compliant Amp - Te Connectivity
11H8678
Mic 9P Cap Assy Rohs Compliant Amp - Te Connectivity 11H8678
MIC 9P CAP ASSY ROHS COMPLIANT: YES

MIC 9P CAP ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 171894-1 7121296P 7121296 1641864 316-171894-1 905484-171894-1 171894-1-ND 11H8678
Product Name Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Electronic Connector Rectangular Connectors - 171894-1 Headers, Male Pins Mic 9P Cap Assy Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Right Angle Right Angle; Right angle Right Angle; Right angle
Mounting Cable mount Through hole Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data