TE Connectivity Connector Housing, Plug, 9Pos; Product Range Amp Te Connectivity 171892-1

Description
CONNECTOR HOUSING, PLUG, 9POS; Product Range:Multi-Interloc k Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:-; For Use With:AMP Multi-Interlock Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 9POS; Product Range:Multi-Interloc k Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:-; For Use With:AMP Multi-Interlock Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 9Pos; Product Range Amp Te Connectivity - 17AH9956 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 9Pos; Product Range Amp Te Connectivity
17AH9956
Connector Housing, Plug, 9Pos; Product Range Amp Te Connectivity 17AH9956
CONNECTOR HOUSING, PLUG, 9POS; Product Range:Multi-Interloc k Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:-; For Use With:AMP Multi-Interlock Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 9POS; Product Range:Multi-Interlock Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:-; For Use With:AMP Multi-Interlock Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9956
Product Name Connector Housing, Plug, 9Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details