Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760601-171882-4
Series: MIC (Multi-Interlock)
Packaging: Bulk
Number of Positions: 13
Operating Temperature Range: -30°C ~ 105°C
Features: Mounting Flange
Connector Type: Header
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Applications: General
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: 171882
Insulation Color: Green
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.236" (6.00mm)
Contact Length - Post: 0.134" (3.40mm)
Insulation Height: 0.658" (16.71mm)
Contact Shape: Rectangular
Alternative Parts (Cross-Reference): 171882-2;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
CONN HEADER R/A 13POS Product overview: 171882-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-171882-4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 760601-171882-4 | 314-171882-4 |
| Product Name | Rectangular Connectors - 171882-4 | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty |