TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1718760-3

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333575-1718760-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Silver Contact Finish Thickness: 78.7µin (2.00µm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: A142443CT,A142443TR, -1718760-3-CSI,-1718 760-3-SI,1718760-3-N D,-1718760-3-LSI Base Product Number: 1718760 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333575-1718760-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Silver Contact Finish Thickness: 78.7µin (2.00µm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: A142443CT,A142443TR, -1718760-3-CSI,-1718 760-3-SI,1718760-3-N D,-1718760-3-LSI Base Product Number: 1718760 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333575-1718760-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333575-1718760-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333575-1718760-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333575-1718760-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Silver Contact Finish Thickness: 78.7µin (2.00µm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: A142443CT,A142443TR, -1718760-3-CSI,-1718 760-3-SI,1718760-3-N D,-1718760-3-LSI Base Product Number: 1718760 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333575-1718760-3
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Silver
Contact Finish Thickness: 78.7µin (2.00µm)
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: A142443CT,A142443TR,-1718760-3-CSI,-1718760-3-SI,1718760-3-ND,-1718760-3-LSI
Base Product Number: 1718760
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Contacts - A142443TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142443TR-ND
Rectangular Connector Contacts A142443TR-ND
Tab Contact Silver 18-20 AWG Crimp

Tab Contact Silver 18-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A142443CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142443CT-ND
Rectangular Connector Contacts A142443CT-ND
Tab Contact Silver 18-20 AWG Crimp

Tab Contact Silver 18-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-1718760-3
Automotive Electronic Connector 332-1718760-3
Contact PIN Crimp ST Cable Mount 20AWG T/R Automotive Product overview: 1718760-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1718760-3 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 20AWG T/R Automotive Product overview: 1718760-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1718760-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333575-1718760-3 A142443TR-ND 332-1718760-3
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts Automotive Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers