TE Connectivity Electronic Connector 1718760-1

Description
Signal Crimp Contact, Male, 18-20AWG, Tin Plated Copper Alloy Product overview: 1718760-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1718760-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Signal Crimp Contact, Male, 18-20AWG, Tin Plated Copper Alloy Product overview: 1718760-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1718760-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-1718760-1
Electronic Connector 332-1718760-1
Signal Crimp Contact, Male, 18-20AWG, Tin Plated Copper Alloy Product overview: 1718760-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1718760-1 can be used for catalog matching and distributor lookup.

Signal Crimp Contact, Male, 18-20AWG, Tin Plated Copper Alloy Product overview: 1718760-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1718760-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333673-1718760-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333673-1718760-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333673-1718760-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333673-1718760-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 17-1718760-1CT,-1718 760-1-LSI,-1718760-1 -SI,-1718760-1-CSI,1 7-1718760-1TR,171876 0-1-ND Base Product Number: 1718760 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333673-1718760-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 17-1718760-1CT,-1718760-1-LSI,-1718760-1-SI,-1718760-1-CSI,17-1718760-1TR,1718760-1-ND
Base Product Number: 1718760
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rectangular Connector Contacts - 17-1718760-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1718760-1TR-ND
Rectangular Connector Contacts 17-1718760-1TR-ND
Tab Contact Tin 18-20 AWG Crimp

Tab Contact Tin 18-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-1718760-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1718760-1CT-ND
Rectangular Connector Contacts 17-1718760-1CT-ND
Tab Contact Tin 18-20 AWG Crimp

Tab Contact Tin 18-20 AWG Crimp

Buy Now Datasheet
Tab 1.2 X 0.6 Ll Rohs Compliant Te Connectivity - 23AH4194 - Newark, An Avnet Company
Chicago, IL, United States
Tab 1.2 X 0.6 Ll Rohs Compliant Te Connectivity
23AH4194
Tab 1.2 X 0.6 Ll Rohs Compliant Te Connectivity 23AH4194
TAB 1.2 X 0.6 LL ROHS COMPLIANT: YES

TAB 1.2 X 0.6 LL ROHS COMPLIANT: YES

Supplier's Site
Tab 1.2 X 0.6 Ll Rohs Compliant Te Connectivity - 63R9363 - Newark, An Avnet Company
Chicago, IL, United States
Tab 1.2 X 0.6 Ll Rohs Compliant Te Connectivity
63R9363
Tab 1.2 X 0.6 Ll Rohs Compliant Te Connectivity 63R9363
TAB 1.2 X 0.6 LL ROHS COMPLIANT: YES

TAB 1.2 X 0.6 LL ROHS COMPLIANT: YES

Supplier's Site
Automotive Contact, Pin, Crimp; Product Range Te Connectivity - 17AH9955 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Te Connectivity
17AH9955
Automotive Contact, Pin, Crimp; Product Range Te Connectivity 17AH9955
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MCON 1.2 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MCON 1.2 Series Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MCON 1.2 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MCON 1.2 Series Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1718760-1 1333673-1718760-1 17-1718760-1TR-ND 23AH4194 17AH9955
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts Tab 1.2 X 0.6 Ll Rohs Compliant Te Connectivity Automotive Contact, Pin, Crimp; Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm BNC 90° Plug (Long) - 150113-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details