TE Connectivity Automotive Electronic Connector 1718758-3

Description
Contact PIN Crimp ST Cable Mount 22-23AWG T/R Automotive Product overview: 1718758-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1718758-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact PIN Crimp ST Cable Mount 22-23AWG T/R Automotive Product overview: 1718758-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1718758-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
332-1718758-3
Automotive Electronic Connector 332-1718758-3
Contact PIN Crimp ST Cable Mount 22-23AWG T/R Automotive Product overview: 1718758-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1718758-3 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 22-23AWG T/R Automotive Product overview: 1718758-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1718758-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 17-1718758-3TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1718758-3TR-ND
Rectangular Connector Contacts 17-1718758-3TR-ND
Tab Contact Silver 22-23 AWG Crimp

Tab Contact Silver 22-23 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-1718758-3CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1718758-3CT-ND
Rectangular Connector Contacts 17-1718758-3CT-ND
CONN TAB 22-23AWG CRIMP SILVER

CONN TAB 22-23AWG CRIMP SILVER

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333478-1718758-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333478-1718758-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333478-1718758-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333478-1718758-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Silver Contact Finish Thickness: 78.7µin (2.00µm) Wire Gauge: 22-23 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: -1494-1718758-3-CSI, -1718758-3-SI,-17187 58-3-LSI Base Product Number: 1718758 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333478-1718758-3
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Silver
Contact Finish Thickness: 78.7µin (2.00µm)
Wire Gauge: 22-23 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: -1494-1718758-3-CSI,-1718758-3-SI,-1718758-3-LSI
Base Product Number: 1718758
RoHS Status: RoHS Compliant

Buy Now Datasheet
Mcon 1.2 Ll Tab Sws Ag Te Connectivity - 97X6982 - Newark, An Avnet Company
Chicago, IL, United States
Mcon 1.2 Ll Tab Sws Ag Te Connectivity
97X6982
Mcon 1.2 Ll Tab Sws Ag Te Connectivity 97X6982
MCON 1.2 LL TAB SWS AG

MCON 1.2 LL TAB SWS AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1718758-3 17-1718758-3TR-ND 1333478-1718758-3 97X6982
Product Name Automotive Electronic Connector Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Mcon 1.2 Ll Tab Sws Ag Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Ve-NET™ - VNTBR11C2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Termination Through-hole
View Details
2 suppliers