Body Features Body Material : PBT GF Cable Exit Type : Fixed Ferrule : Without
Configuration Features Number of Positions : 10 Number of Rows : 2
Contact Features Center Contact : Without Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ] Outer Contact Plating Material : None RF Connector Center Contact Plating Material : Tin (Sn)
Dimensions Connector Height : 13.8 MM [.54 INCH ] Product Length : 23.08 MM [.937 INCH ] Product Width : 20 MM [.787 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 48 Operating Voltage (VAC) : 12
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Color : Black
Mechanical Attachment Mating Retention : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Other Connector Position Assurance Capable : No Dielectric Material : PBT
Packaging Features Packaging Method : Box Packaging Quantity : 2500
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Device Mixed & Hybrid Connector : No Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 65 DEGC , 70 DEGC , 80 DEGC [176 DEGF ] Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Body Features
- Body Material : PBT GF
- Cable Exit Type : Fixed
- Ferrule : Without
Configuration Features
- Number of Positions : 10
- Number of Rows : 2
Contact Features
- Center Contact : Without
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Socket
- Mating Tab Thickness : .63 MM [.025 INCH ]
- Mating Tab Width : .63 MM [.025 INCH ]
- Outer Contact Plating Material : None
- RF Connector Center Contact Plating Material : Tin (Sn)
Dimensions
- Connector Height : 13.8 MM [.54 INCH ]
- Product Length : 23.08 MM [.937 INCH ]
- Product Width : 20 MM [.787 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 48
- Operating Voltage (VAC) : 12
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Color : Black
Mechanical Attachment
- Mating Retention : Without
Operation/Application
- Circuit Application : Signal
- Shielded : Yes
Other
- Connector Position Assurance Capable : No
- Dielectric Material : PBT
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 2500
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Connector System : Wire-to-Device
- Mixed & Hybrid Connector : No
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature (Max) : 65 DEGC , 70 DEGC , 80 DEGC [176 DEGF ]
- Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]