TE Connectivity Automotive Conn Housing, Rcpt, 9Pos; Product Range Amp Te Connectivity 1718490-2

Description
AUTOMOTIVE CONN HOUSING, RCPT, 9POS; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:9Ways; For Use With:AMP MCP 1.5K Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 9POS; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:9Ways; For Use With:AMP MCP 1.5K Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 9Pos; Product Range Amp Te Connectivity - 17AH9953 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 9Pos; Product Range Amp Te Connectivity
17AH9953
Automotive Conn Housing, Rcpt, 9Pos; Product Range Amp Te Connectivity 17AH9953
AUTOMOTIVE CONN HOUSING, RCPT, 9POS; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:9Ways; For Use With:AMP MCP 1.5K Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 9POS; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:9Ways; For Use With:AMP MCP 1.5K Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9953
Product Name Automotive Conn Housing, Rcpt, 9Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details