TE Connectivity Automotive Housing, Receptacle, 9Pos; Product Range Amp Te Connectivity 1718490-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 9POS; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AMP MCP 1.5K Series 1241436 Automotive Socket Contacts; IP Rating:-; Voltage Rating:36V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 9POS; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AMP MCP 1.5K Series 1241436 Automotive Socket Contacts; IP Rating:-; Voltage Rating:36V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 9Pos; Product Range Amp Te Connectivity - 69AH4373 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 9Pos; Product Range Amp Te Connectivity
69AH4373
Automotive Housing, Receptacle, 9Pos; Product Range Amp Te Connectivity 69AH4373
AUTOMOTIVE HOUSING, RECEPTACLE, 9POS; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AMP MCP 1.5K Series 1241436 Automotive Socket Contacts; IP Rating:-; Voltage Rating:36V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 9POS; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:9Positions; For Use With:AMP MCP 1.5K Series 1241436 Automotive Socket Contacts; IP Rating:-; Voltage Rating:36V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH4373
Product Name Automotive Housing, Receptacle, 9Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details