TE Connectivity Automotive Conn Housing, Rcpt, 7Pos; Product Range Amp Te Connectivity 1718488-1

Description
AUTOMOTIVE CONN HOUSING, RCPT, 7POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:7Ways; For Use With:AMP MCP Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 7POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:7Ways; For Use With:AMP MCP Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 7Pos; Product Range Amp Te Connectivity - 17AH9951 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 7Pos; Product Range Amp Te Connectivity
17AH9951
Automotive Conn Housing, Rcpt, 7Pos; Product Range Amp Te Connectivity 17AH9951
AUTOMOTIVE CONN HOUSING, RCPT, 7POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:7Ways; For Use With:AMP MCP Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 7POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:7Ways; For Use With:AMP MCP Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9951
Product Name Automotive Conn Housing, Rcpt, 7Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details