TE Connectivity Rectangular Connector Contacts 1718350-3

Description
MCON 1.2 CB TAB STC AG
Request a Quote Datasheet
Description
MCON 1.2 CB TAB STC AG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1718350-3TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1718350-3TR-ND
Rectangular Connector Contacts 17-1718350-3TR-ND
MCON 1.2 CB TAB STC AG

MCON 1.2 CB TAB STC AG

Buy Now Datasheet
Rectangular Connector Contacts - 17-1718350-3CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1718350-3CT-ND
Rectangular Connector Contacts 17-1718350-3CT-ND
MCON 1.2 CB TAB STC AG

MCON 1.2 CB TAB STC AG

Buy Now Datasheet
Automotive Contact, Tab, Crimp, 20-18Awg; Product Range Amp - Te Connectivity - 60AK4143 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Tab, Crimp, 20-18Awg; Product Range Amp - Te Connectivity
60AK4143
Automotive Contact, Tab, Crimp, 20-18Awg; Product Range Amp - Te Connectivity 60AK4143
AUTOMOTIVE CONTACT, TAB, CRIMP, 20-18AWG; Product Range:MCON 1.2mm Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Bronze; Contact Plating:Silver RoHS Compliant: Yes

AUTOMOTIVE CONTACT, TAB, CRIMP, 20-18AWG; Product Range:MCON 1.2mm Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Bronze; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1718350-3TR-ND 60AK4143
Product Name Rectangular Connector Contacts Automotive Contact, Tab, Crimp, 20-18Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Black Zinc Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
RJ45 IP6X - NDHR5A4AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers