TE Connectivity Rectangular Connector Contacts 1718348-3

Description
MCON 1.2 CB TAB STC AG
Request a Quote Datasheet
Description
MCON 1.2 CB TAB STC AG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1718348-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1718348-3-ND
Rectangular Connector Contacts 17-1718348-3-ND
MCON 1.2 CB TAB STC AG

MCON 1.2 CB TAB STC AG

Buy Now Datasheet
Automotive Contact, Tab, Crimp, 23-22Awg; Product Range Te Connectivity - 97X6977 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Tab, Crimp, 23-22Awg; Product Range Te Connectivity
97X6977
Automotive Contact, Tab, Crimp, 23-22Awg; Product Range Te Connectivity 97X6977
AUTOMOTIVE CONTACT, TAB, CRIMP, 23-22AWG; Product Range:MCON 1.2mm Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:23AWG; Contact Material:Bronze; Contact Plating:Silver RoHS Compliant: Yes

AUTOMOTIVE CONTACT, TAB, CRIMP, 23-22AWG; Product Range:MCON 1.2mm Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:23AWG; Contact Material:Bronze; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1718348-3-ND 97X6977
Product Name Rectangular Connector Contacts Automotive Contact, Tab, Crimp, 23-22Awg; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Din Rail, Channel - 2946-2006-1681/1000-435-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 8 to 20 AWG
View Details
2 suppliers