TE Connectivity Rectangular Connector Contacts 1718348-2

Description
MCON 1.2 TAB - CB ASSY
Request a Quote Datasheet
Description
MCON 1.2 TAB - CB ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1718348-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1718348-2TR-ND
Rectangular Connector Contacts 17-1718348-2TR-ND
MCON 1.2 TAB - CB ASSY

MCON 1.2 TAB - CB ASSY

Buy Now Datasheet
Automotive Contact, Tab, Crimp, 23-22Awg; Product Range Te Connectivity - 60AK4142 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Tab, Crimp, 23-22Awg; Product Range Te Connectivity
60AK4142
Automotive Contact, Tab, Crimp, 23-22Awg; Product Range Te Connectivity 60AK4142
AUTOMOTIVE CONTACT, TAB, CRIMP, 23-22AWG; Product Range:MCON 1.2mm Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:23AWG; Contact Material:Bronze; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONTACT, TAB, CRIMP, 23-22AWG; Product Range:MCON 1.2mm Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:23AWG; Contact Material:Bronze; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1718348-2TR-ND 60AK4142
Product Name Rectangular Connector Contacts Automotive Contact, Tab, Crimp, 23-22Awg; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data