TE Connectivity Automotive Terminals 1718348-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 1.6 MM  [.043 - .063 INCH ] Tab Length : 24.5 MM  [.964 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 24, 22 Wire Size Search (MMSQ) : .3, .25 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 9000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 1.6 MM  [.043 - .063 INCH ] Tab Length : 24.5 MM  [.964 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 24, 22 Wire Size Search (MMSQ) : .3, .25 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 9000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1718348-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1718348-1
Automotive Terminals 1718348-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 1.6 MM  [.043 - .063 INCH ] Tab Length : 24.5 MM  [.964 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 24, 22 Wire Size Search (MMSQ) : .3, .25 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 9000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.2mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]
  • Terminal Type : Tab
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.1 - 1.6 MM  [.043 - .063 INCH ]
  • Tab Length : 24.5 MM  [.964 INCH ]
  • Wire Size (MMSQ) : .25 - .35
  • Wire Size (AWG) : 24 - 22
  • Wire Size Search (AWG) : 24, 22
  • Wire Size Search (MMSQ) : .3, .25

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 9000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1718348-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1718348-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1718348-1
Win Source Part Number: 1338779-1718348-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Series: MCON Type: Stamped Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Wire Gauge: 22-24 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 1718348

Win Source Part Number: 1338779-1718348-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Series: MCON
Type: Stamped
Contact Finish: Tin
Package: Tape & Reel (TR) Cut Tape (CT)
Wire Gauge: 22-24 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1718348

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 1718348-1 1718348-1
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-1222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1452058-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 0462-210-1231 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details