TE Connectivity Rcpt Housing, 21Pos, Nylon, Natural; Product Range Amp Te Connectivity 171830-1

Description
RCPT HOUSING, 21POS, NYLON, NATURAL; Product Range:Multi-Interloc k Series; Gender:Receptacle; No. of Positions:21Ways; Pitch Spacing:-; For Use With:AMP Multi-Interlock Series Pin Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
RCPT HOUSING, 21POS, NYLON, NATURAL; Product Range:Multi-Interloc k Series; Gender:Receptacle; No. of Positions:21Ways; Pitch Spacing:-; For Use With:AMP Multi-Interlock Series Pin Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 21Pos, Nylon, Natural; Product Range Amp Te Connectivity - 38AC2932 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 21Pos, Nylon, Natural; Product Range Amp Te Connectivity
38AC2932
Rcpt Housing, 21Pos, Nylon, Natural; Product Range Amp Te Connectivity 38AC2932
RCPT HOUSING, 21POS, NYLON, NATURAL; Product Range:Multi-Interloc k Series; Gender:Receptacle; No. of Positions:21Ways; Pitch Spacing:-; For Use With:AMP Multi-Interlock Series Pin Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

RCPT HOUSING, 21POS, NYLON, NATURAL; Product Range:Multi-Interlock Series; Gender:Receptacle; No. of Positions:21Ways; Pitch Spacing:-; For Use With:AMP Multi-Interlock Series Pin Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2932
Product Name Rcpt Housing, 21Pos, Nylon, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details