"Connector Header Through Hole, Right Angle 5 position 0.098"" (2.50mm)"
POST HDR ASSY HDR AMP EI CONN
CONN, HEADER, 5POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A105179-ND | 171826-5 | 70AH7111 |
| Product Name | Headers, Male Pins | Connectors Miscellaneous | Conn, Header, 5Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 to 350 volts |