"Connector Header Through Hole, Right Angle 4 position 0.098"" (2.50mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 849856-171826-4
Series: EI
Features: Connector Header position
Package: Bulk
Family Name: 171826
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.69.4040
Other Part Number: 2266-171826-4, 171826-4-ND, A112643, 1718264, -171826-4-SI
TE Connectivity 171826-4 PCB Header
TE Connectivity 171826-4 PCB Header
TE Connectivity 171826-4 PCB Header
4 Pos 2.5mm Pitch Male Pin Header, Right Angle, Through Hole Product overview: 171826-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171826-4 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Heilind Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A112643-ND | 171826-4 | 849856-171826-4 | 6801225 | 6801225P | 316-171826-4 | 92C2734 |
| Product Name | Headers, Male Pins | Connectors | Rectangular Connectors - 171826-4 | PCB Headers | PCB Headers | Through-Hole Electronic Connector | Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | Wire to Board Connector | |||
| Mounting | Through Hole, Right Angle | Through hole | |||||
| Voltage Rating | 250 to 350 volts | ||||||
| Current Rating | 2.0 amps |