3 Pos 2.5mm RA Solder Header, Male Pin, 3.5A, 250V Product overview: 171826-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171826-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 3 position 0.098"" (2.50mm)"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001702-171826-3
Packaging: Bulk
Number of Positions: 3
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Voltage Rating: 250VAC, 350VDC
Current Rating: 2A
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 2.50mm
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 31.5μin (0.80μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 31.5μin (0.80μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.142" (3.60mm)
Insulation Height: 0.264" (6.70mm)
Contact Shape: Square
Contact Length - Mating: 0.295" (7.49mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
CONN, HEADER, 3POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-171826-3 | A112642-ND | 1001702-171826-3 | 70AH7110 |
| Product Name | 3.5A 250V Electronic Connector | Headers, Male Pins | Rectangular Connectors - 171826-3 | Conn, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity |
| Termination | Solder | Solder | Through Hole Right Angle | |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |