"Connector Header Through Hole, Right Angle 2 position 0.098"" (2.50mm)"
TE Connectivity 171826-2 PCB Header
TE Connectivity 171826-2 PCB Header
CONN HEADER R/A 2POS 2.5MM
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A112641-ND | 7121826 | 7121826P | 171826-2 | 792-171826-2 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Connectors Miscellaneous | CONN HEADER R/A 2POS 2.5MM |
| Connector Type | Header Connector; Header | Wire to Board Connector | |||
| Mounting | Through Hole, Right Angle | Through hole | Through Hole | ||
| Voltage Rating | 250 to 350 volts | 250 to 350 volts | |||
| Current Rating | 2.0 amps | 3.5 amps |