Manufacturer: TE Connectivity
Win Source Part Number: 905479-171825-9
Series: EI
Features: Connector Header Through Hole 9 position 0.098" (2.50mm)
Package: Bulk
Mounting: Through Hole
Family Name: 171825
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.69.4040
Other Part Number: -171825-9-SI, 2266-171825-9
9 Pos 2.5mm Pitch Wire to Board Header, Straight, Thru-Hole, 3.5A Product overview: 171825-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171825-9 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 9 position 0.098"" (2.50mm)"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 905479-171825-9 | 316-171825-9 | 171825-9-ND |
| Product Name | Rectangular Connectors - 171825-9 | 3.5A Electronic Connector | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | |
| Mounting | Through Hole | Through Hole | |
| Termination | Solder |