TE Connectivity 171825-8 PCB Header
TE Connectivity 171825-8 PCB Header
"Connector Header Through Hole 8 position 0.098"" (2.50mm)"
Headers & Wire Housings POST HDR ASSY VERT AMP EI CONN
CONN, HEADER, 8POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1445620 | A112640-ND | 792-171825-8 | 70AH7108 |
| Product Name | PCB Headers | Headers, Male Pins | Headers & Wire Housings POST HDR ASSY VERT AMP EI CONN | Conn, Header, 8Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Geometry | Straight; Straight | Vertical | ||
| Termination | Solder | Solder | Through Hole Straight | |
| Mounting | Through hole | Through Hole | Through Hole |