"Connector Header Through Hole 7 position 0.098"" (2.50mm)"
7 Pos 2.5mm Pitch Straight Header, Male Pin, 3.5A, 250V Product overview: 171825-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171825-7 can be used for catalog matching and distributor lookup.
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 171825-7 | A112639-ND | 316-171825-7 |
| Product Name | Connectors Miscellaneous | Headers, Male Pins | 3.5A 250V Electronic Connector |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 250 to 350 volts |