TE Connectivity Headers, Male Pins 171825-6

Description
"Connector Header Through Hole 6 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A112638-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A112638-ND
Headers, Male Pins A112638-ND
"Connector Header Through Hole 6 position 0.098"" (2.50mm)"

"Connector Header Through Hole 6 position 0.098"" (2.50mm)"

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: EI Package: Bulk Connector Type: Header Contact Type: Male Pin Termination: Solder Applications: General Purpose

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: EI
Package: Bulk
Connector Type: Header
Contact Type: Male Pin
Termination: Solder
Applications: General Purpose

Buy Now Datasheet
PCB Headers - 7121814 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7121814
PCB Headers 7121814
TE Connectivity 171825-6 PCB Header

TE Connectivity 171825-6 PCB Header

Supplier's Site
PCB Headers - 7121814P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7121814P
PCB Headers 7121814P
TE Connectivity 171825-6 PCB Header

TE Connectivity 171825-6 PCB Header

Supplier's Site
Singapore, Singapore
3.5A 350V Electronic Connector
316-171825-6
3.5A 350V Electronic Connector 316-171825-6
6 Pos 2.5mm Pitch Straight Header, Male Pin, 3.5A, 350V, Thru-Hole Product overview: 171825-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.5A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171825-6 can be used for catalog matching and distributor lookup.

6 Pos 2.5mm Pitch Straight Header, Male Pin, 3.5A, 350V, Thru-Hole Product overview: 171825-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.5A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171825-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
171825-6
Connectors >> Wire To Board / Wire To Wire Connector 171825-6
1x6P 6P 1 2.5mm 6 Straight Plugin,P=2.5mm Wire To Board / Wire To Wire Connector ROHS

1x6P 6P 1 2.5mm 6 Straight Plugin,P=2.5mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Post Hdr Assy Vert Amp Ei Conn Amp - Te Connectivity - 35AC9874 - Newark, An Avnet Company
Chicago, IL, United States
Post Hdr Assy Vert Amp Ei Conn Amp - Te Connectivity
35AC9874
Post Hdr Assy Vert Amp Ei Conn Amp - Te Connectivity 35AC9874
POST HDR ASSY VERT AMP EI CONN

POST HDR ASSY VERT AMP EI CONN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A112638-ND 7121814 7121814P 316-171825-6 171825-6 35AC9874
Product Name Headers, Male Pins Connectors, Interconnects Rectangular Connectors Headers, Male Pins PCB Headers PCB Headers 3.5A 350V Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector Post Hdr Assy Vert Amp Ei Conn Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector; Wire to Wire Connector
Mounting Through Hole Through hole Straight
Voltage Rating 250 to 350 volts 350 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FL4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details