"Connector Header Through Hole 5 position 0.098"" (2.50mm)"
TE Connectivity 171825-5 PCB Header
TE Connectivity 171825-5 PCB Header
TE Connectivity 171825-5 PCB Header
CONN, HEADER, 5POS, 2.5MM, 1ROW; Connector Systems:Wire-to-Boar
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A105178-ND | 7121817 | 7121817P | 46Y9197 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Conn, Header, 5Pos, 2.5Mm, 1Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | |
| Mounting | Through Hole | Through hole | ||
| Voltage Rating | 250 to 350 volts | |||
| Current Rating | 2.0 amps |