TE Connectivity Connectors 171825-4

Description
TYPE V EIS CONNECTOR 4P ASSY
Request a Quote Datasheet
Description
TYPE V EIS CONNECTOR 4P ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 171825-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
171825-4
Connectors 171825-4
TYPE V EIS CONNECTOR 4P ASSY

TYPE V EIS CONNECTOR 4P ASSY

Buy Now
Rectangular Connectors - 171825-4 - 850891-171825-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 171825-4
850891-171825-4
Rectangular Connectors - 171825-4 850891-171825-4
Manufacturer: TE Connectivity Win Source Part Number: 850891-171825-4 Series: EI Features: Connector Header position Package: Bulk Family Name: 171825 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -171825-4-SI, 2266-171825-4, -171825-4-CSI, A106197, 1718254, 171825-4-ND

Manufacturer: TE Connectivity
Win Source Part Number: 850891-171825-4
Series: EI
Features: Connector Header position
Package: Bulk
Family Name: 171825
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -171825-4-SI, 2266-171825-4, -171825-4-CSI, A106197, 1718254, 171825-4-ND

Buy Now Datasheet
Headers, Male Pins - A106197-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106197-ND
Headers, Male Pins A106197-ND
"Connector Header Through Hole 4 position 0.098"" (2.50mm)"

"Connector Header Through Hole 4 position 0.098"" (2.50mm)"

Buy Now Datasheet
PCB Headers - 7188532P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7188532P
PCB Headers 7188532P
TE Connectivity 171825-4 PCB Header

TE Connectivity 171825-4 PCB Header

Supplier's Site
PCB Headers - 7188532 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7188532
PCB Headers 7188532
TE Connectivity 171825-4 PCB Header

TE Connectivity 171825-4 PCB Header

Supplier's Site
Singapore, Singapore
350V 3.5A Electronic Connector
316-171825-4
350V 3.5A Electronic Connector 316-171825-4
4 Pos, 1 Row, Male Header, 2.5mm Pitch, Solder, 350V, 3.5A Product overview: 171825-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 3.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 350V, 3.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171825-4 can be used for catalog matching and distributor lookup.

4 Pos, 1 Row, Male Header, 2.5mm Pitch, Solder, 350V, 3.5A Product overview: 171825-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 3.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 350V, 3.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171825-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
171825-4
Connectors >> Wire To Board / Wire To Wire Connector 171825-4
1x4P 4P 1 2.5mm 4 Straight Plugin,P=2.5mm Wire To Board / Wire To Wire Connector ROHS

1x4P 4P 1 2.5mm 4 Straight Plugin,P=2.5mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Wire-Board Connector Header, 4 Position, 2.5Mm; Product Range Amp - Te Connectivity - 98B6034 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 4 Position, 2.5Mm; Product Range Amp - Te Connectivity
98B6034
Wire-Board Connector Header, 4 Position, 2.5Mm; Product Range Amp - Te Connectivity 98B6034
WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 2.5MM; Product Range:EI Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.5mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 2.5MM; Product Range:EI Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.5mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
171825-4 - Type V Eis Connector 4P Assy Rohs Compliant Amp - Te Connectivity - 84AC3493 - Newark, An Avnet Company
Chicago, IL, United States
171825-4 - Type V Eis Connector 4P Assy Rohs Compliant Amp - Te Connectivity
84AC3493
171825-4 - Type V Eis Connector 4P Assy Rohs Compliant Amp - Te Connectivity 84AC3493
171825-4 - TYPE V EIS CONNECTOR 4P ASSY ROHS COMPLIANT: YES

171825-4 - TYPE V EIS CONNECTOR 4P ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 171825-4 850891-171825-4 A106197-ND 7188532P 7188532 316-171825-4 171825-4 98B6034 84AC3493
Product Name Connectors Rectangular Connectors - 171825-4 Headers, Male Pins PCB Headers PCB Headers 350V 3.5A Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector Wire-Board Connector Header, 4 Position, 2.5Mm; Product Range Amp - Te Connectivity 171825-4 - Type V Eis Connector 4P Assy Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector Wire to Board Connector; Wire to Wire Connector Wire to Board Connector
Mounting Through Hole Through hole Straight Through Hole Mount
Voltage Rating 250 to 350 volts 350 volts
Current Rating 2.0 amps 3.5 amps
Unlock Full Specs
to access all available technical data