Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: EI
Package: Bulk
Connector Type: Header
Contact Type: Male Pin
Termination: Solder
Applications: General Purpose
3 Pos 2.5mm Wire to Board HDR, Male Pin, 3.5A, 250V, Thru-Hole Product overview: 171825-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171825-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"
TE Connectivity 171825-3 PCB Header
TE Connectivity 171825-3 PCB Header
Plugin,P=2.5mm Wire To Board / Wire To Wire Connector ROHS
CONN, HEADER, 3POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-171825-3 | A104958-ND | 171825-3 | 7121804 | 7121804P | 171825-3 | 39Y8056 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | 3.5A 250V Electronic Connector | Headers, Male Pins | Connectors | PCB Headers | PCB Headers | Connectors >> Wire To Board / Wire To Wire Connector | Conn, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | Wire to Board Connector; Wire to Wire Connector | Wire to Board Connector | |||
| Termination | Solder | Solder | Solder | Through Hole Straight | ||||
| Voltage Rating | 350 volts | 250 to 350 volts | ||||||
| Mounting | Through Hole | Through hole |