"Connector Header Through Hole 2 position 0.098"" (2.50mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 905478-171825-2
Series: EI
Features: Connector Header Through Hole 2 position 0.098" (2.50mm)
Package: Bulk
Mounting: Through Hole
Family Name: 171825
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A105177, -171825-2-CSI, 1718252, 171825-2-ND, -171825-2-SI
Headers & Wire Housings 2 POS POST HDR 2.5mm Product overview: 171825-2 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-171825-2 can be used for catalog matching and distributor lookup.
TE Connectivity 171825-2 PCB Header
TE Connectivity 171825-2 PCB Header
CONNECTOR, HEADER, 2POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar
| DigiKey | Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A105177-ND | 171825-2 | 905478-171825-2 | 2027-171825-2 | 7121791P | 7121791 | 25H7344 |
| Product Name | Headers, Male Pins | Connectors Miscellaneous | Rectangular Connectors - 171825-2 | Electronic Connector | PCB Headers | PCB Headers | Connector, Header, 2Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | Wire to Board Connector | |||
| Mounting | Through Hole | Through Hole | Through hole | ||||
| Voltage Rating | 250 to 350 volts | ||||||
| Current Rating | 2.0 amps |