Win Source Part Number: 1080734-1718230-2
Category: Connectors, Interconnects>Circul
Series: 1.5mm System
Type: For Male Pins
Number of Positions: 6
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 1.5mm
Note: Contacts Not Included
Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 HB
Orientation: A
Housing Color: Black
Standard Package: 450
Mounting Feature: Bulkhead - Rear Side Nut
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 120°C
Shell Material: Polybutylene Terephthalate (PBT), Glass Filled
Alternative Parts (Cross-Reference): C016 10H006 010 10; C016 10H006 000 10; 97-16S-1P; 97-16S-1P(431); 97-14S-6P(431);
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: TE Connectivity Deutsch Connectors
Other Names: 1718230-2-ND,-171823
Base Product Number: 1718230
Electronic Component
6 Position Circular Connector Receptacle Housing Panel Mount
Automotive Connectors 1 5MM PIN HSG 5-7 POS ASSY Product overview: 1718230-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1718230-2 can be used for catalog matching and distributor lookup.
1,5MM PIN HSG 5-7 POS ASSY
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1080734-1718230-2 | 1718230-2 | A139280-ND | 2026-1718230-2 | 17R4803 |
| Product Name | Connectors, Interconnects - Circular Connectors - Housings | Circular Connector Housings | Automotive Electronic Connector | 1,5Mm Pin Hsg 5-7 Pos Assy Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Automotive Connector |