TE Connectivity Wire Housings & Plugs 1718230-1

Description
TE Connectivity 1718230-1
Request a Quote Datasheet
Description
TE Connectivity 1718230-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 5036701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5036701
Wire Housings & Plugs 5036701
TE Connectivity 1718230-1

TE Connectivity 1718230-1

Supplier's Site
Wire Housings & Plugs - 1361813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1361813
Wire Housings & Plugs 1361813
TE Connectivity 1718230-1

TE Connectivity 1718230-1

Supplier's Site
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334566-1718230-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334566-1718230-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334566-1718230-1
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334566-1718230-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 7 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 1.5mm Note: Contacts Not Included Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 HB Orientation: A Housing Color: Black Standard Package: 450 Mounting: Panel Mount Mounting Feature: Bulkhead - Rear Side Nut Contact Shape: Circular Temperature Range - Operating: -40°C ~ 120°C Shell Material: Polybutylene Terephthalate (PBT), Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 1718230-1-ND,A106636 ,17182301,-1718230-1 -LSI,-1718230-1-CSI, -1718230-1-SI Base Product Number: 1718230 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334566-1718230-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Male Pins
Number of Positions: 7
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 1.5mm
Note: Contacts Not Included
Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 HB
Orientation: A
Housing Color: Black
Standard Package: 450
Mounting: Panel Mount
Mounting Feature: Bulkhead - Rear Side Nut
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 120°C
Shell Material: Polybutylene Terephthalate (PBT), Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 1718230-1-ND,A106636,17182301,-1718230-1-LSI,-1718230-1-CSI,-1718230-1-SI
Base Product Number: 1718230
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circular Connector Housings - A106636-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A106636-ND
Circular Connector Housings A106636-ND
7 Position Circular Connector Receptacle Housing Panel Mount

7 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-1718230-1
Automotive Electronic Connector 2026-1718230-1
Automotive Connectors HSG SKT 007P F/H BLK Product overview: 1718230-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1718230-1 can be used for catalog matching and distributor lookup.

Automotive Connectors HSG SKT 007P F/H BLK Product overview: 1718230-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1718230-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Miscellaneous - 1718230-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
1718230-1
Connectors Miscellaneous 1718230-1
15MM PIN HSG 5-7 POS ASSY

15MM PIN HSG 5-7 POS ASSY

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
1,5Mm Pin Hsg 5-7 Pos Assy Amp - Te Connectivity - 41AJ4117 - Newark, An Avnet Company
Chicago, IL, United States
1,5Mm Pin Hsg 5-7 Pos Assy Amp - Te Connectivity
41AJ4117
1,5Mm Pin Hsg 5-7 Pos Assy Amp - Te Connectivity 41AJ4117
1,5MM PIN HSG 5-7 POS ASSY

1,5MM PIN HSG 5-7 POS ASSY

Supplier's Site
Connector, Circular, Housing, Receptacle, 7 Position, Panel; Product Range Te Connectivity - 84R0929 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Housing, Receptacle, 7 Position, Panel; Product Range Te Connectivity
84R0929
Connector, Circular, Housing, Receptacle, 7 Position, Panel; Product Range Te Connectivity 84R0929
CONNECTOR, CIRCULAR, HOUSING, RECEPTACLE, 7 POSITION, PANEL; Product Range:1.5mm System Series; Circular Connector Shell Style:Panel Mount Plug; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CONNECTOR, CIRCULAR, HOUSING, RECEPTACLE, 7 POSITION, PANEL; Product Range:1.5mm System Series; Circular Connector Shell Style:Panel Mount Plug; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housings - 1718230-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
1718230-1
Circular Connector Housings 1718230-1
CONN RCPT HSNG MALE 7POS PNL MNT

CONN RCPT HSNG MALE 7POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5036701 1334566-1718230-1 A106636-ND 2026-1718230-1 1718230-1 1718230-1 41AJ4117 84R0929 1718230-1
Product Name Wire Housings & Plugs Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings Automotive Electronic Connector Connectors Miscellaneous 1,5Mm Pin Hsg 5-7 Pos Assy Amp - Te Connectivity Connector, Circular, Housing, Receptacle, 7 Position, Panel; Product Range Te Connectivity Circular Connector Housings
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Mounting Cable mount Panel Mount Panel Mount Panel Mount
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Sensors Photomicro - EE-SX3163-P2 - Heilind Electronics, Inc.
Specs
Connector Type Micro Connector and Nano Connector
View Details