TE Connectivity Socket Conn Housing, Glass Filled Pbt; Product Range Amp Te Connectivity 171822-5

Description
SOCKET CONN HOUSING, GLASS FILLED PBT; Product Range:AMP EI Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:AMP EI Series Contacts RoHS Compliant: Yes
Description
SOCKET CONN HOUSING, GLASS FILLED PBT; Product Range:AMP EI Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:AMP EI Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket Conn Housing, Glass Filled Pbt; Product Range Amp Te Connectivity - 39C9944 - Newark, An Avnet Company
Chicago, IL, United States
Socket Conn Housing, Glass Filled Pbt; Product Range Amp Te Connectivity
39C9944
Socket Conn Housing, Glass Filled Pbt; Product Range Amp Te Connectivity 39C9944
SOCKET CONN HOUSING, GLASS FILLED PBT; Product Range:AMP EI Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:AMP EI Series Contacts RoHS Compliant: Yes

SOCKET CONN HOUSING, GLASS FILLED PBT; Product Range:AMP EI Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2.5mm; For Use With:AMP EI Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39C9944
Product Name Socket Conn Housing, Glass Filled Pbt; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details