TE Connectivity Connector, Receptacle, 3 Position, 1Row, 2.5Mm; Product Range Amp Te Connectivity 171822-3.

Description
CONNECTOR, RECEPTACLE, 3 POSITION, 1ROW, 2.5MM; Product Range:AMP EI Series; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP EI Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 3 POSITION, 1ROW, 2.5MM; Product Range:AMP EI Series; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP EI Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 3 Position, 1Row, 2.5Mm; Product Range Amp Te Connectivity - 28AC7438 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 3 Position, 1Row, 2.5Mm; Product Range Amp Te Connectivity
28AC7438
Connector, Receptacle, 3 Position, 1Row, 2.5Mm; Product Range Amp Te Connectivity 28AC7438
CONNECTOR, RECEPTACLE, 3 POSITION, 1ROW, 2.5MM; Product Range:AMP EI Series; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP EI Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 3 POSITION, 1ROW, 2.5MM; Product Range:AMP EI Series; Gender:Socket; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:AMP EI Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7438
Product Name Connector, Receptacle, 3 Position, 1Row, 2.5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details