TE Connectivity Connector, Receptacle, 3Pos, 2.5Mm; Product Range Amp Te Connectivity 171822-3

Description
CONNECTOR, RECEPTACLE, 3POS, 2.5MM; Product Range:-; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:-; No. of Contacts:3Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 3POS, 2.5MM; Product Range:-; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:-; No. of Contacts:3Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 3Pos, 2.5Mm; Product Range Amp Te Connectivity - 08N7812 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 3Pos, 2.5Mm; Product Range Amp Te Connectivity
08N7812
Connector, Receptacle, 3Pos, 2.5Mm; Product Range Amp Te Connectivity 08N7812
CONNECTOR, RECEPTACLE, 3POS, 2.5MM; Product Range:-; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:-; No. of Contacts:3Contacts; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 3POS, 2.5MM; Product Range:-; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:-; No. of Contacts:3Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08N7812
Product Name Connector, Receptacle, 3Pos, 2.5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details