TE Connectivity Connector, Receptacle, 2Pos, 2.5Mm; Product Range Amp Te Connectivity 171822-2

Description
CONNECTOR, RECEPTACLE, 2POS, 2.5MM; Product Range:AMP EI Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP EI Series Socket Contatcs; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 2POS, 2.5MM; Product Range:AMP EI Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP EI Series Socket Contatcs; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 2Pos, 2.5Mm; Product Range Amp Te Connectivity - 25C5628 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2Pos, 2.5Mm; Product Range Amp Te Connectivity
25C5628
Connector, Receptacle, 2Pos, 2.5Mm; Product Range Amp Te Connectivity 25C5628
CONNECTOR, RECEPTACLE, 2POS, 2.5MM; Product Range:AMP EI Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP EI Series Socket Contatcs; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 2POS, 2.5MM; Product Range:AMP EI Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:AMP EI Series Socket Contatcs; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25C5628
Product Name Connector, Receptacle, 2Pos, 2.5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details