TE Connectivity Automotive Headers 1718162-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 6 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .6 MM  [.024 INCH , .025 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 49 MM  [1.92 INCH ] Connector Width : 46.1 MM  [1.815 INCH ] PCB Thickness (Recommended) : 1 MM  [.04 INCH ] Profile Height from PCB : 28.3 MM  [1.114 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM , 5.08 MM  [.2 INCH , .1 INCH ] Industry Standards UL Flammability Rating : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Box Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 6 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .6 MM  [.024 INCH , .025 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 49 MM  [1.92 INCH ] Connector Width : 46.1 MM  [1.815 INCH ] PCB Thickness (Recommended) : 1 MM  [.04 INCH ] Profile Height from PCB : 28.3 MM  [1.114 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM , 5.08 MM  [.2 INCH , .1 INCH ] Industry Standards UL Flammability Rating : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Box Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1718162-5 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1718162-5
Automotive Headers 1718162-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 6 Number of Sections : 1 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .6 MM  [.024 INCH , .025 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Dimensions Connector Length : 49 MM  [1.92 INCH ] Connector Width : 46.1 MM  [1.815 INCH ] PCB Thickness (Recommended) : 1 MM  [.04 INCH ] Profile Height from PCB : 28.3 MM  [1.114 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM , 5.08 MM  [.2 INCH , .1 INCH ] Industry Standards UL Flammability Rating : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Box Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 6
  • Number of Sections : 1
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM , .6 MM  [.024 INCH , .025 INCH ]
  • Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ]

Dimensions


  • Connector Length : 49 MM  [1.92 INCH ]
  • Connector Width : 46.1 MM  [1.815 INCH ]
  • PCB Thickness (Recommended) : 1 MM  [.04 INCH ]
  • Profile Height from PCB : 28.3 MM  [1.114 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM , 5.08 MM  [.2 INCH , .1 INCH ]

Industry Standards


  • UL Flammability Rating : No

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No
  • Solder Process : Reflow Solder Capable

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 120

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Headers, Male Pins - 17-1718162-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1718162-5-ND
Headers, Male Pins 17-1718162-5-ND
PIN HEADER 16+24 POS., 20 A VERS

PIN HEADER 16+24 POS., 20 A VERS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1718162-5 17-1718162-5-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 1961511 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug
Termination Crimp
View Details
Automotive Connectors - 2712886 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug
Termination Cable
View Details
2 suppliers
Automotive Connectors - 1-1452368-1 - Powell Electronics, Inc.
Specs
Connector Type Automotive Connector
View Details