TE Connectivity Connector Housing, Rcpt, 1Pos; Product Range Amp Te Connectivity 171809-1

Description
CONNECTOR HOUSING, RCPT, 1POS; Product Range:Positive Lock 250 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Positive Lock 250 Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 1POS; Product Range:Positive Lock 250 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Positive Lock 250 Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 1Pos; Product Range Amp Te Connectivity - 17AH9948 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 1Pos; Product Range Amp Te Connectivity
17AH9948
Connector Housing, Rcpt, 1Pos; Product Range Amp Te Connectivity 17AH9948
CONNECTOR HOUSING, RCPT, 1POS; Product Range:Positive Lock 250 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Positive Lock 250 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 1POS; Product Range:Positive Lock 250 Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:AMP Positive Lock 250 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9948
Product Name Connector Housing, Rcpt, 1Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details