TE Connectivity Standard Edge Connectors 1718044-1

Description
Body Features Keying Between Cavity Locations : A&B Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Insulation Displacement Slots : 2 Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Type : Tab Dimensions Connector Height : 16.5 MM  [.65 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board
Request a Quote Datasheet
Description
Body Features Keying Between Cavity Locations : A&B Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Insulation Displacement Slots : 2 Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Type : Tab Dimensions Connector Height : 16.5 MM  [.65 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 1718044-1 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
1718044-1
Standard Edge Connectors 1718044-1
Body Features Keying Between Cavity Locations : A&B Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Insulation Displacement Slots : 2 Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Type : Tab Dimensions Connector Height : 16.5 MM  [.65 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board

Body Features


  • Keying Between Cavity Locations : A&B
  • Primary Product Color : Natural

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Insulation Displacement Slots : 2
  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Type : Tab

Dimensions


  • Connector Height : 16.5 MM  [.65 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : PA 6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • PCB Mount Alignment : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334064-1718044-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334064-1718044-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334064-1718044-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334064-1718044-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.197" (5.00mm) Color: Natural Connector Type: Plug Contact Type: Tab Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 2,500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: -1718044-1-SI,A11645 9 Base Product Number: 1718044 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334064-1718044-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 2
Pitch: 0.197" (5.00mm)
Color: Natural
Connector Type: Plug
Contact Type: Tab
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 2,500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: -1718044-1-SI,A116459
Base Product Number: 1718044
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-1718044-1
Electronic Connector 2027-1718044-1
2 Pos 5mm Crimp Wire Housing, Straight, Natural Product overview: 1718044-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-1718044-1 can be used for catalog matching and distributor lookup.

2 Pos 5mm Crimp Wire Housing, Straight, Natural Product overview: 1718044-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-1718044-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A116459-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A116459-ND
Rectangular Connector Housings A116459-ND
"2 Rectangular Connectors - Housings Plug Natural 0.197"" (5.00mm)"

"2 Rectangular Connectors - Housings Plug Natural 0.197"" (5.00mm)"

Buy Now Datasheet
Rast2.5 W2W Crimp-Idc 2Pos Motor Mnt Amp - Te Connectivity - 97X6967 - Newark, An Avnet Company
Chicago, IL, United States
Rast2.5 W2W Crimp-Idc 2Pos Motor Mnt Amp - Te Connectivity
97X6967
Rast2.5 W2W Crimp-Idc 2Pos Motor Mnt Amp - Te Connectivity 97X6967
RAST2.5 W2W Crimp-IDC 2pos Motor Mnt

RAST2.5 W2W Crimp-IDC 2pos Motor Mnt

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1718044-1 1334064-1718044-1 2027-1718044-1 A116459-ND 97X6967
Product Name Standard Edge Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Rectangular Connector Housings Rast2.5 W2W Crimp-Idc 2Pos Motor Mnt Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103310-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 103688-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Headers, Male Pins - A26825-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Rectangular Connector Contacts - A25948TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers