TE Connectivity DC Jack Connectors 1717840-2

Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6, 8 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6, 8 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1717840-2 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1717840-2
DC Jack Connectors 1717840-2
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6, 8 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 10
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 6, 8

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Locating Post

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 1717840-2-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
1717840-2-ND
Blade Type Power Connector Assemblies 1717840-2-ND
"10 Position Header, Male Blades Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle"

"10 Position Header, Male Blades Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
2Mm Battery Plug Assy 2 Long Pin W/nut Amp - Te Connectivity - 08X6924 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Battery Plug Assy 2 Long Pin W/nut Amp - Te Connectivity
08X6924
2Mm Battery Plug Assy 2 Long Pin W/nut Amp - Te Connectivity 08X6924
2MM BATTERY PLUG ASSY 2 LONG PIN W/NUT

2MM BATTERY PLUG ASSY 2 LONG PIN W/NUT

Supplier's Site Datasheet
2Mm Battery Plug Assy 2 Long Pin W/nut Amp - Te Connectivity - 41AJ4109 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Battery Plug Assy 2 Long Pin W/nut Amp - Te Connectivity
41AJ4109
2Mm Battery Plug Assy 2 Long Pin W/nut Amp - Te Connectivity 41AJ4109
2MM BATTERY PLUG ASSY 2 LONG PIN W/NUT

2MM BATTERY PLUG ASSY 2 LONG PIN W/NUT

Supplier's Site
Blade Type Power Connectors - 1717840-2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1717840-2
Blade Type Power Connectors 1717840-2
2MM BATTERY PLUG ASSY 2P

2MM BATTERY PLUG ASSY 2P

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1717840-2 1717840-2-ND 08X6924 1717840-2
Product Name DC Jack Connectors Blade Type Power Connector Assemblies 2Mm Battery Plug Assy 2 Long Pin W/nut Amp - Te Connectivity Blade Type Power Connectors
Connector Type Board to Board Connector Header, Male Blades
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data