TE Connectivity Mini PCI Express & mSATA 1717832-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Profile Height from PCB (INCH) : .157 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Packaging Features Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Insertion Style : Direct Insert Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Profile Height from PCB (INCH) : .157 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Packaging Features Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Insertion Style : Direct Insert Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PCI Express & mSATA - 1717832-2 - TE Connectivity
Berwyn, PA, United States
Mini PCI Express & mSATA
1717832-2
Mini PCI Express & mSATA 1717832-2
Body Features Primary Product Color : Black Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Profile Height from PCB (INCH) : .157 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Packaging Features Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Insertion Style : Direct Insert Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Keys : 1
  • Number of Positions : 52
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Profile Height from PCB (INCH) : .157
  • Row-to-Row Spacing : .8 MM  [.031 INCH ]
  • Stack Height : 4 MM  [.157 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Bus Type : Mini PCI Express
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without

Packaging Features


  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Insertion Style : Direct Insert
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Memory Connector Accessories - A125031CT-ND - DigiKey
Thief River Falls, MN, United States
Memory Connector Accessories
A125031CT-ND
Memory Connector Accessories A125031CT-ND
Connector Latch For PCI Express Mini Card

Connector Latch For PCI Express Mini Card

Buy Now Datasheet
Memory Connector Accessories - A125031TR-ND - DigiKey
Thief River Falls, MN, United States
Memory Connector Accessories
A125031TR-ND
Memory Connector Accessories A125031TR-ND
Connector Latch For PCI Express Mini Card

Connector Latch For PCI Express Mini Card

Buy Now Datasheet
Memory Connectors - Accessories - 1717832-2 - 854126-1717832-2 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 1717832-2
854126-1717832-2
Memory Connectors - Accessories - 1717832-2 854126-1717832-2
Manufacturer: TE Connectivity Win Source Part Number: 854126-1717832-2 Features: Connector For Package: Reel - TR Family Name: 1717832 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8538.90.8180 Other Part Number: -1717832-2-SI, A125031CT, A125031TR, 1717832-2-ND, -1717832-2-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 854126-1717832-2
Features: Connector For
Package: Reel - TR
Family Name: 1717832
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8538.90.8180
Other Part Number: -1717832-2-SI, A125031CT, A125031TR, 1717832-2-ND, -1717832-2-CSI

Buy Now Datasheet
Memory Connectors - 1717832-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
1717832-2
Memory Connectors 1717832-2
MINI PCI EXPRESS EMBOSS TAPE LATCH

MINI PCI EXPRESS EMBOSS TAPE LATCH

Buy Now
Mini Pci Express Emboss Tape Latch Rohs Compliant Amp - Te Connectivity - 17R4800 - Newark, An Avnet Company
Chicago, IL, United States
Mini Pci Express Emboss Tape Latch Rohs Compliant Amp - Te Connectivity
17R4800
Mini Pci Express Emboss Tape Latch Rohs Compliant Amp - Te Connectivity 17R4800
MINI PCI EXPRESS EMBOSS TAPE LATCH ROHS COMPLIANT: YES

MINI PCI EXPRESS EMBOSS TAPE LATCH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1717832-2 A125031CT-ND 854126-1717832-2 1717832-2 17R4800
Product Name Mini PCI Express & mSATA Memory Connector Accessories Memory Connectors - Accessories - 1717832-2 Memory Connectors Mini Pci Express Emboss Tape Latch Rohs Compliant Amp - Te Connectivity
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products