TE Connectivity Mini PCI Express & mSATA 1717831-2

Description
Body Features Ejector Location : Both Ends Ejector Type : Locking Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .157 Row-to-Row Spacing : 6.2 MM  [.244 INCH ] Stack Height : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Comment : Order Latch 1717832-2 separately. Packaging Features Packaging Method : Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Location : Both Ends Ejector Type : Locking Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .157 Row-to-Row Spacing : 6.2 MM  [.244 INCH ] Stack Height : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Comment : Order Latch 1717832-2 separately. Packaging Features Packaging Method : Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PCI Express & mSATA - 1717831-2 - TE Connectivity
Berwyn, PA, United States
Mini PCI Express & mSATA
1717831-2
Mini PCI Express & mSATA 1717831-2
Body Features Ejector Location : Both Ends Ejector Type : Locking Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .157 Row-to-Row Spacing : 6.2 MM  [.244 INCH ] Stack Height : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Comment : Order Latch 1717832-2 separately. Packaging Features Packaging Method : Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Ejector Location : Both Ends
  • Ejector Type : Locking

Configuration Features


  • Number of Keys : 1
  • Number of Positions : 52
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Height Above PC Board (INCH) : .157
  • Row-to-Row Spacing : 6.2 MM  [.244 INCH ]
  • Stack Height : 4 MM  [.157 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Bus Type : Mini PCI Express
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Order Latch 1717832-2 separately.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Termination Features


  • Insertion Style : Cam-In
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Edgeboard Connectors - 17-1717831-2CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-1717831-2CT-ND
Edgeboard Connectors 17-1717831-2CT-ND
CONN PCI EXP MIN FML 52POS 0.031

CONN PCI EXP MIN FML 52POS 0.031

Buy Now Datasheet
Edgeboard Connectors - 17-1717831-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-1717831-2DKR-ND
Edgeboard Connectors 17-1717831-2DKR-ND
CONN PCI EXP MIN FML 52POS 0.031

CONN PCI EXP MIN FML 52POS 0.031

Buy Now Datasheet
Edgeboard Connectors - 17-1717831-2TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-1717831-2TR-ND
Edgeboard Connectors 17-1717831-2TR-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 1717831-2 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
1717831-2
Edgeboard Connectors 1717831-2
CONN PCI EXP MIN FML 52POS 0.031

CONN PCI EXP MIN FML 52POS 0.031

Supplier's Site Datasheet
Conn DIMM Socket SKT 52 POS 0.8mm Solder RA SMD T/R - 792-1717831-2 - Utmel Electronic Limited
Hong Kong, China
Conn DIMM Socket SKT 52 POS 0.8mm Solder RA SMD T/R
792-1717831-2
Conn DIMM Socket SKT 52 POS 0.8mm Solder RA SMD T/R 792-1717831-2
Conn DIMM Socket SKT 52 POS 0.8mm Solder RA SMD T/R

Conn DIMM Socket SKT 52 POS 0.8mm Solder RA SMD T/R

Supplier's Site
Mini Pci Express Emboss Tape Conn Amp - Te Connectivity - 41AJ4108 - Newark, An Avnet Company
Chicago, IL, United States
Mini Pci Express Emboss Tape Conn Amp - Te Connectivity
41AJ4108
Mini Pci Express Emboss Tape Conn Amp - Te Connectivity 41AJ4108
MINI PCI EXPRESS EMBOSS TAPE CONN

MINI PCI EXPRESS EMBOSS TAPE CONN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1717831-2 1717831-2 17-1717831-2CT-ND 1717831-2 792-1717831-2 41AJ4108
Product Name Mini PCI Express & mSATA Edgeboard Connectors Edgeboard Connectors Conn DIMM Socket SKT 52 POS 0.8mm Solder RA SMD T/R Mini Pci Express Emboss Tape Conn Amp - Te Connectivity
Connector Type Board to Board Connector
Termination Surface Mount Solder Solder
Current Rating 0.5 amps 0.5 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data