TE Connectivity DC Jack Connectors 1717620-1

Description
Configuration Features Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1717620-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1717620-1
DC Jack Connectors 1717620-1
Configuration Features Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 7

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A120396-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A120396-ND
Blade Type Power Connector Assemblies A120396-ND
"8 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

"8 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1717620-1
Electronic Connector 316-1717620-1
DC POWER JACKS Product overview: 1717620-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1717620-1 can be used for catalog matching and distributor lookup.

DC POWER JACKS Product overview: 1717620-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1717620-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2.5Mm Pitch Battery Rec. Assy 8Pos. R/a Rohs Compliant Amp - Te Connectivity - 41X4074 - Newark, An Avnet Company
Chicago, IL, United States
2.5Mm Pitch Battery Rec. Assy 8Pos. R/a Rohs Compliant Amp - Te Connectivity
41X4074
2.5Mm Pitch Battery Rec. Assy 8Pos. R/a Rohs Compliant Amp - Te Connectivity 41X4074
2.5MM PITCH BATTERY REC. ASSY 8POS. R/A ROHS COMPLIANT: YES

2.5MM PITCH BATTERY REC. ASSY 8POS. R/A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Blade Type Power Connectors - 1717620-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1717620-1
Blade Type Power Connectors 1717620-1
2.5MM PITCH BATTERY REC. ASSY 8P

2.5MM PITCH BATTERY REC. ASSY 8P

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1717620-1 A120396-ND 316-1717620-1 41X4074 1717620-1
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Electronic Connector 2.5Mm Pitch Battery Rec. Assy 8Pos. R/a Rohs Compliant Amp - Te Connectivity Blade Type Power Connectors
Connector Type Board to Board Connector Receptacle, Female Blade Sockets
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 30 volts 30 volts
Current Rating 7.0 amps
Unlock Full Specs
to access all available technical data