1717567-5 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers1717567-5
Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF
Configuration Features Number of Positions : 5 Number of Rows : 1
Dimensions Product Height : 2.1 MM [.082 INCH ] Product Length : 15.3 MM [.602 INCH ] Product Width : 6.6 MM [.259 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF
Configuration Features Number of Positions : 5 Number of Rows : 1
Dimensions Product Height : 2.1 MM [.082 INCH ] Product Length : 15.3 MM [.602 INCH ] Product Width : 6.6 MM [.259 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Primary Product Color : Natural Primary Product Material : PBT GF
Configuration Features Number of Positions : 5 Number of Rows : 1
Dimensions Product Height : 2.1 MM [.082 INCH ] Product Length : 15.3 MM [.602 INCH ] Product Width : 6.6 MM [.259 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Primary Product Color : Natural
Primary Product Material : PBT GF
Configuration Features
Number of Positions : 5
Number of Rows : 1
Dimensions
Product Height : 2.1 MM [.082 INCH ]
Product Length : 15.3 MM [.602 INCH ]
Product Width : 6.6 MM [.259 INCH ]
Housing Features
Centerline (Pitch) : 2.5 MM [.098 INCH ]
Industry Standards
Glow Wire Rating : Standard Part - Not Glow Wire
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Bag
Packaging Quantity : 1000
Product Type Features
Connector Hardware Accessory Type : Double Lock Plate
Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]