TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1717567-4

Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Product Height : 2.1 MM  [.082 INCH ] Product Length : 12.5 MM  [.492 INCH ] Product Width : 6.6 MM  [.259 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Product Height : 2.1 MM  [.082 INCH ] Product Length : 12.5 MM  [.492 INCH ] Product Width : 6.6 MM  [.259 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1717567-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1717567-4
Connector Hardware, Mounts, Locks & Retainers 1717567-4
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Product Height : 2.1 MM  [.082 INCH ] Product Length : 12.5 MM  [.492 INCH ] Product Width : 6.6 MM  [.259 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Dimensions


  • Product Height : 2.1 MM  [.082 INCH ]
  • Product Length : 12.5 MM  [.492 INCH ]
  • Product Width : 6.6 MM  [.259 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1717567-4
Electronic Connector 340-1717567-4
DBL LOCK PLATE FOR SMC PLUG 4P Product overview: 1717567-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1717567-4 can be used for catalog matching and distributor lookup.

DBL LOCK PLATE FOR SMC PLUG 4P Product overview: 1717567-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1717567-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Accessories - 1717567-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1717567-4-ND
Rectangular Connector Accessories 1717567-4-ND
Connector Lock Plate For

Connector Lock Plate For

Buy Now Datasheet
Dbl Lock Plate For Smc Plug 4P Amp - Te Connectivity - 97X6966 - Newark, An Avnet Company
Chicago, IL, United States
Dbl Lock Plate For Smc Plug 4P Amp - Te Connectivity
97X6966
Dbl Lock Plate For Smc Plug 4P Amp - Te Connectivity 97X6966
DBL LOCK PLATE FOR SMC PLUG 4P

DBL LOCK PLATE FOR SMC PLUG 4P

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1717567-4 340-1717567-4 1717567-4-ND 97X6966
Product Name Connector Hardware, Mounts, Locks & Retainers Electronic Connector Rectangular Connector Accessories Dbl Lock Plate For Smc Plug 4P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details