TE Connectivity DC Jack Connectors 1717478-2

Description
Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1717478-2 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1717478-2
DC Jack Connectors 1717478-2
Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 8
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A120395-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A120395-ND
Blade Type Power Connector Assemblies A120395-ND
"8 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Through Hole"

"8 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Through Hole"

Buy Now Datasheet
Blade Type Power Connectors - 1717478-2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1717478-2
Blade Type Power Connectors 1717478-2
CONN RCPT 8POS 2.5MM SOLDER

CONN RCPT 8POS 2.5MM SOLDER

Supplier's Site Datasheet
Blade Type Power Connector Assemblies - 1717478-2 - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Assemblies
1717478-2
Blade Type Power Connector Assemblies 1717478-2
CONN RCPT 8POS 2.5MM SOLDER

CONN RCPT 8POS 2.5MM SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1717478-2 A120395-ND 1717478-2 1717478-2
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors Blade Type Power Connector Assemblies
Connector Type Board to Board Connector Receptacle, Female Blade Sockets
Mounting Board Mount Through Hole Through Hole Through Hole
Voltage Rating 30 volts
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data