EMBOSS ASSY DDR2 SODIMM SOCKET 200P 5.2H
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
CONN SKT SODIMM 200POS R/A SMD
CONN, DDR2 SODIMM SOCKET, 200POS; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts
CONNECTOR, SODIMM SOCKET, 200POS; Product Range:-; Connector Type:SODIMM Socket; No. of Contacts:200Contacts
| Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1717254-4 | A130932CT-ND | 1717254-4 | 73AJ0334 |
| Product Name | Memory Connectors | Inline Module Sockets | Inline Module Sockets | Conn, Ddr2 Sodimm Socket, 200Pos; Memory / Card Type Amp - Te Connectivity |
| Mounting | Surface Mount | Surface Mount |