Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332011-1717254-1
Category: Connectors, Interconnects>Memory
Packaging: Reel - TR
Number of Positions: 200
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: SODIMM
Standard Package: 150
Mounting: Surface Mount, Right Angle
Mounting Feature: Normal, Standard - Top
Memory Type: DDR SDRAM
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: A111047CT,A111047TR,
Base Product Number: 1717254
RoHS Status: ROHS3 Compliant
200 Position SODIMM DDR SDRAM Socket Surface Mount, Right Angle
200 Position SODIMM DDR SDRAM Socket Surface Mount, Right Angle
CONNECTOR, SODIMM, 200POS, SMT; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts
1717254-1 - EMBOSS ASSY DDR SODIMM SOCKET
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1332011-1717254-1 | 1717254-1 | A111047CT-ND | 46Y9195 |
| Product Name | Connectors, Interconnects - Memory Connectors - Inline Module Sockets | Memory Connectors | Inline Module Sockets | Connector, Sodimm, 200Pos, Smt; Memory / Card Type Amp - Te Connectivity |
| Mounting | Surface Mount, Right Angle | Surface Mount |