TE Connectivity Automotive Housing, Plug, 24Pos; Product Range Te Connectivity 1717112-1

Description
AUTOMOTIVE HOUSING, PLUG, 24POS; Product Range:0.64 III Series; Gender:Plug; No. of Positions:24Position s; For Use With:AMP 1674311-1, 1674311-2 Automotive Socket Contacts; IP Rating:-; Voltage Rating:12V; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 24POS; Product Range:0.64 III Series; Gender:Plug; No. of Positions:24Position s; For Use With:AMP 1674311-1, 1674311-2 Automotive Socket Contacts; IP Rating:-; Voltage Rating:12V; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 24Pos; Product Range Te Connectivity - 69AH9915 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 24Pos; Product Range Te Connectivity
69AH9915
Automotive Housing, Plug, 24Pos; Product Range Te Connectivity 69AH9915
AUTOMOTIVE HOUSING, PLUG, 24POS; Product Range:0.64 III Series; Gender:Plug; No. of Positions:24Position s; For Use With:AMP 1674311-1, 1674311-2 Automotive Socket Contacts; IP Rating:-; Voltage Rating:12V; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 24POS; Product Range:0.64 III Series; Gender:Plug; No. of Positions:24Positions; For Use With:AMP 1674311-1, 1674311-2 Automotive Socket Contacts; IP Rating:-; Voltage Rating:12V; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9915
Product Name Automotive Housing, Plug, 24Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details