TE Connectivity Automotive Housing, Plug, 16Pos; Product Range Te Connectivity 1717109-1

Description
AUTOMOTIVE HOUSING, PLUG, 16POS; Product Range:0.64 III Series; Gender:Plug; No. of Positions:16Position s; For Use With:AMP 1674311-1,674311-2 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 16POS; Product Range:0.64 III Series; Gender:Plug; No. of Positions:16Position s; For Use With:AMP 1674311-1,674311-2 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 16Pos; Product Range Te Connectivity - 69AH9914 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 16Pos; Product Range Te Connectivity
69AH9914
Automotive Housing, Plug, 16Pos; Product Range Te Connectivity 69AH9914
AUTOMOTIVE HOUSING, PLUG, 16POS; Product Range:0.64 III Series; Gender:Plug; No. of Positions:16Position s; For Use With:AMP 1674311-1,674311-2 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 16POS; Product Range:0.64 III Series; Gender:Plug; No. of Positions:16Positions; For Use With:AMP 1674311-1,674311-2 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9914
Product Name Automotive Housing, Plug, 16Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details