TE Connectivity Housings, Boots 171706-1

Description
"1 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"1 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A106984-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A106984-ND
Housings, Boots A106984-ND
"1 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"

"1 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-171706-1
Electronic Connector 340-171706-1
Conn Housing RCP 1 POS Crimp ST Cable Mount Natural Bag Product overview: 171706-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-171706-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 1 POS Crimp ST Cable Mount Natural Bag Product overview: 171706-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-171706-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1365928-171706-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1365928-171706-1
Connectors, Interconnects - Terminals - Housings, Boots 1365928-171706-1
Win Source Part Number: 1365928-171706-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPIP Package: Bulk Product Status: Active Base Product Number: 171706 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Male, Tab For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: Polyamide (PA66), Nylon 6/6

Win Source Part Number: 1365928-171706-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPIP
Package: Bulk
Product Status: Active
Base Product Number: 171706
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Male, Tab
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Material: Polyamide (PA66), Nylon 6/6

Buy Now Datasheet
Housings, Boots - 171706-1 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
171706-1
Housings, Boots 171706-1
CONN MALE TAB HSG 0.25 1POS NAT

CONN MALE TAB HSG 0.25 1POS NAT

Supplier's Site
.250 Ampip Rohs Compliant Amp - Te Connectivity - 11H8657 - Newark, An Avnet Company
Chicago, IL, United States
.250 Ampip Rohs Compliant Amp - Te Connectivity
11H8657
.250 Ampip Rohs Compliant Amp - Te Connectivity 11H8657
.250 AMPIP ROHS COMPLIANT: YES

.250 AMPIP ROHS COMPLIANT: YES

Supplier's Site
Faston 250 Ins Pod Nylon Nat Amp - Te Connectivity - 41AJ4095 - Newark, An Avnet Company
Chicago, IL, United States
Faston 250 Ins Pod Nylon Nat Amp - Te Connectivity
41AJ4095
Faston 250 Ins Pod Nylon Nat Amp - Te Connectivity 41AJ4095
FASTON 250 INS POD NYLON NAT

FASTON 250 INS POD NYLON NAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106984-ND 340-171706-1 1365928-171706-1 171706-1 11H8657
Product Name Housings, Boots Electronic Connector Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots .250 Ampip Rohs Compliant Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details