TE Connectivity Contact, Socket, Crimp, 20 Awg; Product Range Amp - Te Connectivity 171699-1

Description
CONTACT, SOCKET, CRIMP, 20 AWG; Product Range:Econoseal J-070 Mark II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Material:-; Contact Plating:Tin RoHS Compliant: Yes
Description
CONTACT, SOCKET, CRIMP, 20 AWG; Product Range:Econoseal J-070 Mark II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Material:-; Contact Plating:Tin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 20 Awg; Product Range Amp - Te Connectivity - 69AH4370 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 20 Awg; Product Range Amp - Te Connectivity
69AH4370
Contact, Socket, Crimp, 20 Awg; Product Range Amp - Te Connectivity 69AH4370
CONTACT, SOCKET, CRIMP, 20 AWG; Product Range:Econoseal J-070 Mark II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Material:-; Contact Plating:Tin RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 20 AWG; Product Range:Econoseal J-070 Mark II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Material:-; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AH4370
Product Name Contact, Socket, Crimp, 20 Awg; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products